CSA - ISO/IEC 15693-3-04
Identification cards Contactless integrated circuit(s) cards Vicinity cards Part 3: Anticollision and transmission protocol
inactive
| Organization: | CSA |
| Publication Date: | 1 January 2004 |
| Status: | inactive |
| Page Count: | 55 |
scope:
This part of ISO/IEC 15693 describes:
• protocol and commands,
• other parameters required to initialize communications between a VICC and a VCD,
• methods to detect and communicate with one card among several cards ("anticollision"),
• optional means to ease and speed up the selection of one among several cards based on application criteria.
Document History
January 1, 2020
Cards and security devices for personal identification — Contactless vicinity objects — Part 3: Anticollision and transmission protocol
This document specifies:
— protocols and commands;
— other parameters required to initialize communications between a vicinity integrated circuit card and a vicinity coupling device;
— methods to...
January 1, 2018
Identification cards - Contactless integrated circuit cards - Vicinity cards - Part 3: Anticollision and transmission protocol AMENDMENT 4: Security framework
A description is not available for this item.
January 1, 2016
Identification cards - Contactless integrated circuit cards - Vicinity cards - Part 3: Anticollision and transmission protocol AMENDMENT 2: Clarification of use of Data Elements
Foreword
ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
December 1, 2010
Identification cards — Contactless integrated circuit cards — Vicinity cards — Part 3: Anticollision and transmission protocol
This part of ISO/IEC 15693 specifies: ⎯ protocol and commands,
— other parameters required to initialize communications between a vicinity integrated circuit card and a vicinity coupling device,
—...
January 1, 2010
Identification cards - Contactless integrated circuit cards - Vicinity cards - Part 3: Anticollision and transmission protocol
This part of ISO/IEC 15693 specifies:
— protocol and commands,
— other parameters required to initialize communications between a vicinity integrated circuit card and a vicinity coupling device,
—...
ISO/IEC 15693-3-04
January 1, 2004
Identification cards Contactless integrated circuit(s) cards Vicinity cards Part 3: Anticollision and transmission protocol
This part of ISO/IEC 15693 describes:
• protocol and commands,
• other parameters required to initialize communications between a VICC and a VCD,
• methods to detect and communicate with one card...