DS/EN ISO 7668

Anodizing of aluminium and its alloys – Measurement of specular reflectance and specular gloss of anodic oxidation coatings at angles of 20 degrees, 45 degrees, 60 degrees or 85 degrees

inactive
Organization: DS
Publication Date: 14 January 2011
Status: inactive
Page Count: 26
ICS Code (Surface treatment): 25.220.20
scope:

This International Standard specifies methods for the measurement of specular reflectance and specular gloss of flat samples of anodized aluminium using geometries of 20° (Method A), 45° (Method B), 60° (Method C) and 85° (Method D), and of specular reflectance by an additional 45° method (Method E) employing a narrow acceptance angle. The methods described are intended mainly for use with clear anodized surfaces. They can be used with colour-anodized aluminium, but only with similar colours.

Document History

September 6, 2021
Anodizing of aluminium and its alloys – Measurement of specular reflectance and specular gloss of anodic oxidation coatings at angles of 20°, 45°, 60° or 85°
A description is not available for this item.
March 27, 2018
Anodizing of aluminium and its alloys – Measurement of specular reflectance and specular gloss of anodic oxidation coatings at angles of 20°, 45°, 60° or 85° (ISO 7668:2018)
ISO 7668:2018 specifies methods for the measurement of specular reflectance and specular gloss of flat samples of anodized aluminium using geometries of 20° (Method A), 45° (Method B), 60° (Method C)...
DS/EN ISO 7668
January 14, 2011
Anodizing of aluminium and its alloys – Measurement of specular reflectance and specular gloss of anodic oxidation coatings at angles of 20 degrees, 45 degrees, 60 degrees or 85 degrees
This International Standard specifies methods for the measurement of specular reflectance and specular gloss of flat samples of anodized aluminium using geometries of 20° (Method A), 45° (Method B),...
Anodizing of aluminium and its alloys – Measurement of specular reflectance and specular gloss of anodic oxidation coatings at angles of 20 degrees, 45 degrees, 60 degrees or 85 degrees (ISO/DIS 7668:2021)
This document specifies methods for the measurement of specular reflectance and specular gloss of flat samples of anodized aluminium using geometries of 20° (Method A), 45° (Method B), 60° (Method C)...
Anodizing of aluminium and its alloys - Measurement of specular reflectance and specular gloss of anodic oxidation coating at angles of 20 degrees, 45 degrees, 60 degrees or 85 degrees (ISO/DIS 7668:2009)
This International Standard specifies methods for the measurement of specular reflectance and specular gloss of flat samples of anodized aluminium using geometries of 20° (Method A), 45° (Method B),...
Anodizing of aluminium and its alloys - Measurement of specular reflectance and specular gloss of anodic oxidation coating at angles of 20 degrees, 45 degrees, 60 degrees or 85 degrees (ISO/FDIS 7668:2010)
This International Standard specifies methods for the measurement of specular reflectance and specular gloss of flat samples of anodized aluminium using geometries of 20° (Method A), 45° (Method B),...
Advertisement