DS/EN ISO 7668
Anodizing of aluminium and its alloys – Measurement of specular reflectance and specular gloss of anodic oxidation coatings at angles of 20°, 45°, 60° or 85°
active, Most Current
| Organization: | DS |
| Publication Date: | 6 September 2021 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Surface treatment): | 25.220.20 |
Document History
DS/EN ISO 7668
September 6, 2021
Anodizing of aluminium and its alloys – Measurement of specular reflectance and specular gloss of anodic oxidation coatings at angles of 20°, 45°, 60° or 85°
A description is not available for this item.
March 27, 2018
Anodizing of aluminium and its alloys – Measurement of specular reflectance and specular gloss of anodic oxidation coatings at angles of 20°, 45°, 60° or 85° (ISO 7668:2018)
ISO 7668:2018 specifies methods for the measurement of specular reflectance and specular gloss of flat samples of anodized aluminium using geometries of 20° (Method A), 45° (Method B), 60° (Method C)...
January 14, 2011
Anodizing of aluminium and its alloys – Measurement of specular reflectance and specular gloss of anodic oxidation coatings at angles of 20 degrees, 45 degrees, 60 degrees or 85 degrees
This International Standard specifies methods for the measurement of specular reflectance and specular gloss of flat samples of anodized aluminium using geometries of 20° (Method A), 45° (Method B),...
Anodizing of aluminium and its alloys – Measurement of specular reflectance and specular gloss of anodic oxidation coatings at angles of 20 degrees, 45 degrees, 60 degrees or 85 degrees (ISO/DIS 7668:2021)
This document specifies methods for the measurement of specular reflectance and specular gloss of flat samples of anodized aluminium using geometries of 20° (Method A), 45° (Method B), 60° (Method C)...
Anodizing of aluminium and its alloys - Measurement of specular reflectance and specular gloss of anodic oxidation coating at angles of 20 degrees, 45 degrees, 60 degrees or 85 degrees (ISO/DIS 7668:2009)
This International Standard specifies methods for the measurement of specular reflectance and specular gloss of flat samples of anodized aluminium using geometries of 20° (Method A), 45° (Method B),...
Anodizing of aluminium and its alloys - Measurement of specular reflectance and specular gloss of anodic oxidation coating at angles of 20 degrees, 45 degrees, 60 degrees or 85 degrees (ISO/FDIS 7668:2010)
This International Standard specifies methods for the measurement of specular reflectance and specular gloss of flat samples of anodized aluminium using geometries of 20° (Method A), 45° (Method B),...