NPFC - MIL-DTL-81248
Detector Pad, Free Water
| Organization: | NPFC |
| Publication Date: | 20 January 2011 |
| Status: | active |
| Page Count: | 1 |
scope:
This specification establishes the formulation and manufacturing requirements for a free water detector pad. This uranine coated paper disc is used with the Model Number MK II Free Water Detector, MIL-D-81227; the Type III, Detector, Contaminated Fuel, MIL-D-22612; and the ASTM-D3240 Test Pad Rater.
intended Use:
The detector pads covered by this specification are intended for use with the Model No. MK II Free Water Detector, MIL-D-81227; the Detector, Contaminated Fuel, Type III, MIL-D-22612; and, the... View More
Document History