NPFC - MIL-D-81248
DETECTOR PAD, FREE WATER
| Organization: | NPFC |
| Publication Date: | 30 June 1980 |
| Status: | inactive |
| Page Count: | 7 |
scope:
This specification establishes the formulation and manufacturing requirements for a uranine coated paper disc that is used with the Model No. MK II Free Water Detector, MIL-D-81227, or with MIL-D-22612 Detector, Contaminated Fuel (see 6.1).
The free water detector pads covered by this specification shall be of the following sizes (see 6.2):
Size 1 - 37 mm Size 2 - 47 mm
intended Use:
The detector pad covered by this specification is intended for use with Model No. MK II Free Water Detector, MIL-D-81227 or Type III, Detector, Contaminated Fuel of MIL-D-22612. In the presence of... View More
Document History