DSF/FprEN 61400-4

Wind turbines -- Part 4: Design requirements for wind turbine gearboxes

pending
Organization: DS
Status: pending
Page Count: 160
ICS Code (Wind turbine energy systems): 27.180
scope:

This application standard is applicable to enclosed speed increasing gearboxes for horizontal axis wind turbine drivetrains with a power rating in excess of 500 kW. This standard applies to wind turbines installed onshore or offshore. This standard provides background on the wind loads e 240 xperienced by a wind turbine and guidance on the analysis of the loads in relation to the design of the gear and gearbox elements. The gearing elements covered by this standard include such gears as spur, helical or double helical and their combinations in parallel and epicyclic arrangements in the main power path. This standard does not apply to power take off gears (PTO). The standard is based on gearbox designs using rolling element bearings. Use of plain bearings is permissible under this standard, but the use and rating of them is not covered. Also included is guidance on the engineering of shafts, shaft hub interfaces, bearings and the gear case structure in the development of a fully integrated design that meets the rigours of the operating conditions. Lubrication of the transmission is covered along with prototype and production testing. Finally, guidance is provided on the operation and maintenance of the gearbox.

Document History

June 10, 2013
Wind turbines - Part 4: Design requirements for wind turbine gearboxes
IEC 61400-4:2012(E) is applicable to enclosed speed increasing gearboxes for horizontal axis wind turbine drivetrains with a power rating in excess of 500 kW. This standard applies to wind turbines...
DSF/FprEN 61400-4
Wind turbines -- Part 4: Design requirements for wind turbine gearboxes
This application standard is applicable to enclosed speed increasing gearboxes for horizontal axis wind turbine drivetrains with a power rating in excess of 500 kW. This standard applies to wind...
Wind turbines -- Part 4: Design requirements for wind turbine gearboxes
This part of the IEC 61400 series is applicable to enclosed speed increasing gearboxes for horizontal axis wind turbine drivetrains with a power rating in excess of 500 kW. This standard applies to...
Advertisement