DS/EN 61400-4

Wind turbines - Part 4: Design requirements for wind turbine gearboxes

active, Most Current
Buy Now
Organization: DS
Publication Date: 10 June 2013
Status: active
Page Count: 166
ICS Code (Wind turbine energy systems): 27.180
scope:

IEC 61400-4:2012(E) is applicable to enclosed speed increasing gearboxes for horizontal axis wind turbine drivetrains with a power rating in excess of 500 kW. This standard applies to wind turbines installed onshore or offshore. It Standard provides guidance on the analysis of the wind turbine loads in relation to the design of the gear and gearbox elements. The gearing elements covered by this standard include such gears as spur, helical or double helical and their combinations in parallel and epicyclic arrangements in the main power path. The standard is based on gearbox designs using rolling element bearings. Also included is guidance on the engineering of shafts, shaft hub interfaces, bearings and the gear case structure in the development of a fully integrated design that meets the rigours of the operating conditions. Lubrication of the transmission is covered along with prototype and production testing. Finally, guidance is provided on the operation and maintenance of the gearbox.

Document History

DS/EN 61400-4
June 10, 2013
Wind turbines - Part 4: Design requirements for wind turbine gearboxes
IEC 61400-4:2012(E) is applicable to enclosed speed increasing gearboxes for horizontal axis wind turbine drivetrains with a power rating in excess of 500 kW. This standard applies to wind turbines...
Wind turbines -- Part 4: Design requirements for wind turbine gearboxes
This application standard is applicable to enclosed speed increasing gearboxes for horizontal axis wind turbine drivetrains with a power rating in excess of 500 kW. This standard applies to wind...
Wind turbines -- Part 4: Design requirements for wind turbine gearboxes
This part of the IEC 61400 series is applicable to enclosed speed increasing gearboxes for horizontal axis wind turbine drivetrains with a power rating in excess of 500 kW. This standard applies to...
Advertisement