SNV - SN EN 3052
Aerospace series - Bolts, normal hexagonal head, close tolerance normal shank, short thread, in heat and corrosion resisting steel, passivated - Classification: 1 100 MPa (at ambient temperature) / 425° C
| Organization: | SNV |
| Publication Date: | 1 December 2010 |
| Status: | active |
| Page Count: | 9 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
scope:
This standard specifies the characteristics of bolts, normal hexagonal head, close tolerance normal shank, short thread, in heat and corrosion resisting steel, passivated.
Classification: 1 100 MPa 1) / 425 °C 2)
1) Minimum tensile strength of the material at ambient temperature.
2) Maximum temperature that the bolt can withstand without continuous change in its original characteristics, after return to ambient temperature. The maximum temperature is determined by the material.
Document History