SNV - SN EN 3155-064
Aerospace series - Electrical contacts used in elements of connection - Part 064: Contacts, electrical, coaxial, 50 ohms, size 1, female, type D, solder, class R - Product standard
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 December 2010 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This standard specifies the required characteristics, tests and tooling applicable to female electrical coaxial contacts, size 1, type D, class R, used in elements of connection according to EN 3155-002.
It is intended to be used together with EN 3155-001.
The associated male contacts are defined in EN 3155-063.
Document History
SN EN 3155-064
December 1, 2010
Aerospace series - Electrical contacts used in elements of connection - Part 064: Contacts, electrical, coaxial, 50 ohms, size 1, female, type D, solder, class R - Product standard
This standard specifies the required characteristics, tests and tooling applicable to female electrical coaxial contacts, size 1, type D, class R, used in elements of connection according to EN...