SNV - SN EN 3264

Aerospace series - Pipe coupling 8 Degrees 30' in titanium alloy - Thrust wire nuts

active, Most Current
Organization: SNV
Publication Date: 1 October 2010
Status: active
Page Count: 9
ICS Code (Aerospace fluid systems and components): 49.080
scope:

This European Standard specifies the characteristics of thrust wire nuts for pipe couplings 8°30', in titanium alloy, for aerospace applications.

Nominal pressure: up to 28 000 kPa

Temperature range: - 55 °C to 135 °C

Document History

SN EN 3264
October 1, 2010
Aerospace series - Pipe coupling 8 Degrees 30' in titanium alloy - Thrust wire nuts
This European Standard specifies the characteristics of thrust wire nuts for pipe couplings 8°30', in titanium alloy, for aerospace applications. Nominal pressure: up to 28 000 kPa Temperature...

References

Advertisement