NPFC - MIL-DTL-53039
COATING, ALIPHATIC POLYURETHANE, SINGLE COMPONENT, CHEMICAL AGENT RESISTANT
| Organization: | NPFC |
| Publication Date: | 24 January 2011 |
| Status: | inactive |
| Page Count: | 25 |
scope:
This specification covers single component, polymeric flattened, chemical agent resistant, aliphatic polyurethane coating for use as a finish coat on military tactical equipment, which includes ground, aviation and related support assets. Other than where noted, the materials are free of volatile organic hazardous air pollutants (VOHAP-free), free of inorganic hazardous air pollutants (HAPs) other than cobalt and non-hexavalent chromium. The coating is lead, cadmium, cadmium compounds and hexavalent chromium free.
intended Use:
This single component polyurethane coating is intended to provide surfaces that are easily and effectively decontaminated after exposure to liquid chemical agents. It may be used in areas where... View More
Document History