NPFC - MIL-DTL-53039

COATING, ALIPHATIC POLYURETHANE, SINGLE COMPONENT, CHEMICAL AGENT RESISTANT

inactive
Buy Now
Organization: NPFC
Publication Date: 8 June 2005
Status: inactive
Page Count: 33
scope:

This specification covers single component, chemical agent resistant, aliphatic polyurethane coating for use as a finish coat on military combat equipment. The coating is lead and hexavalent chromium free and has a maximum of 420 grams/liter (3.5 pounds/gallon) volatile organic compounds for type I and a maximum of 180 grams/liter (1.5 pounds/gallon) volatile organic compounds with zero volatile hazardous air pollutants for type II.

intended Use:

This single component polyurethane coating is intended to provide surfaces that are easily and effectively decontaminated after exposure to liquid chemical agents. It may be used in areas where... View More

Document History

September 6, 2022
Camouflage Coating, Solvent Based, Chemical Agent Resistant
This specification covers polymeric flattened, chemical agent resistant coating for use as a finish coat on military tactical equipment, which includes ground, aviation, and related support assets....
September 10, 2018
Coating, Aliphatic Polyurethane, Single Component, Chemical Agent Resistant
A description is not available for this item.
August 15, 2018
COATING, ALIPHATIC POLYURETHANE, SINGLE COMPONENT, CHEMICAL AGENT RESISTANT
A description is not available for this item.
May 16, 2013
COATING, ALIPHATIC POLYURETHANE, SINGLE COMPONENT, CHEMICAL AGENT RESISTANT
This specification covers single component, polymeric flattened, chemical agent resistant, aliphatic polyurethane coating for use as a finish coat on military tactical equipment, which includes...
January 24, 2011
COATING, ALIPHATIC POLYURETHANE, SINGLE COMPONENT, CHEMICAL AGENT RESISTANT
This single component polyurethane coating is intended to provide surfaces that are easily and effectively decontaminated after exposure to liquid chemical agents. It may be used in areas where VOCs...
February 19, 2009
COATING, ALIPHATIC POLYURETHANE, SINGLE COMPONENT, CHEMICAL AGENT RESISTANT
This single component polyurethane coating is intended to provide surfaces that are easily and effectively decontaminated after exposure to liquid chemical agents. It may be used in areas where VOCs...
MIL-DTL-53039
June 8, 2005
COATING, ALIPHATIC POLYURETHANE, SINGLE COMPONENT, CHEMICAL AGENT RESISTANT
This single component polyurethane coating is intended to provide surfaces that are easily and effectively decontaminated after exposure to liquid chemical agents. It may be used in areas where the...
May 19, 1993
COATING, ALIPHATIC POLYURETHANE, SINGLE COMPONENT, CHEMICAL AGENT RESISTANT
A description is not available for this item.
December 21, 1990
COATING, ALIPHATIC POLYURETHANE, SINGLE COMPONENT, CHEMICAL AGENT RESISTANT
A description is not available for this item.
November 23, 1988
COATING, ALIPHATIC POLYURETHANE, SINGLE COMPONENT, CHEMICAL AGENT RESISTANT
This single component polyurethane coating is intended to provide surfaces easily and effectively decontaminated after exposure to liquid chemical agents. It may be used in areas where the maximum...
November 6, 1985
COATING, ALIPHATIC POLYURETHANE, SINGLE COMPONENT, CHEMICAL AGENT RESISTANT
A description is not available for this item.
April 16, 1984
COATING, ALIPHATIC POLYURETHANE, SINGLE COMPONENT, CHEMICAL AGENT RESISTANT
A description is not available for this item.

References

Advertisement