DLA - SMD-5962-87689 REV A

MICROCIRCUIT, LINEAR, 8-CHANNEL LATCHABLE MULTIPLEXER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 31 August 1992
Status: inactive
Page Count: 13
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 DG528 8-channel latchable multiplexer

The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline V D-6 (18-lead, .960" × .310" × .200"), dual-in-line package

Supply voltage between V+ and V− - - - - - - - - - 44 V dc Supply voltage between V− and GND - - - - - - - - - 25 V dc Digital inputs between VS, VD, and V- - - - - - - - −2 V to (V+ +2 V) or 20 mA Current (any terminal except, S or D) - - - - - - - 30 mA Continuous current, S or D - - - - - - - - - - - - 20 mA Peak current, S or D (Pulsed at 1 ms, 10 percent duty cycle maximum) - 40 mA Thermal resistance, junction to ambient (θJA) - - - +75°C/W Thermal resistance, junction to case (θJC) - - - - See MIL-M-38510, appendix C Storage temperature - - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 60 seconds) - - - - - +300°C Power dissipation (PD) - - - - - - - - - - - - - - 900 mw Derate 12 mW/°C above TA = +75°C

Ambient operating temperature (TA) - - - - - - - - - −55°C to 125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

November 2, 2015
MICROCIRCUIT, LINEAR, 8-CHANNEL LATCHABLE MULTIPLEXER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
September 29, 2003
MICROCIRCUIT, LINEAR, 8-CHANNEL LATCHABLE MULTIPLEXER, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-87689 REV A
August 31, 1992
MICROCIRCUIT, LINEAR, 8-CHANNEL LATCHABLE MULTIPLEXER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
June 13, 1988
MICROCIRCUIT, LINEAR, 8-CHANNEL LATCHABLE MULTIPLEXER, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement