NATO - STANAG 1241

Nato Standard Identity Description Structure for Tactical Use

inactive
Organization: NATO
Publication Date: 16 October 1996
Status: inactive
Page Count: 10
scope:

AIM

The aim of this agreement is to establish the Standard Identities. Amplifying/Modifying Descriptors and the terms used for the environments in which the identities are to be used when exchanging tactical information in NATO.

Document History

January 26, 2023
(RESTRICTED) NATO STANDARD IDENTITY DESCRIPTION STRUCTURE FOR TACTICAL USE - APP-36 EDITION A
A description is not available for this item.
April 6, 2005
Nato Standard Identity Description Structure for Tactical Use
The aim of this agreement is to establish the Standard Identities, Amplifying/Modifying Descriptors and the terms used for the environments in which the identities are to be used when exchanging...
STANAG 1241
October 16, 1996
Nato Standard Identity Description Structure for Tactical Use
AIM The aim of this agreement is to establish the Standard Identities. Amplifying/Modifying Descriptors and the terms used for the environments in which the identities are to be used when exchanging...
October 16, 1996
Nato Standard Identity Description Structure for Tactical Use
The aim of this agreement is to establish the Standard Identities, Amplifying/Modifying Descriptors and the terms used for the environments in which the identities are to be used when exchanging...

References

Advertisement