SNV - SN EN ISO 11363-1

Gas cylinders - 17E and 25E taper threads for connection of valves to gas cylinders - Part 1: Specifications

active
Organization: SNV
Publication Date: 1 December 2010
Status: active
Page Count: 20
ICS Code (Pressure vessels): 23.020.30
scope:

This part of ISO 11363 specifies dimensions and tolerances for taper screw threads of nominal diameter 17,4 mm (designated 17E) and 25,8 mm (designated 25E) used for the connection of valves to gas cylinders.

It does not cover the connection requirements for:

- mechanical strength;

- gas tightness;

- capability of repeated assembly and dismounting operations.

Gauge inspection is covered by ISO 11363-2.

Document History

March 1, 2012
Gas cylinders - 17E and 25E taper threads for connection of valves to gas cylinders - Part 1: Specifications; Corrigendum AC
Foreword This document (EN ISO 11363-1:2010/AC:2011) has been prepared by Technical Committee ISO/TC 58 "Gas cylinders" in collaboration with Technical Committee CEN/TC 23 "Transportable gas...
November 1, 2011
Gas cylinders - 17E and 25E taper threads for connection of valves to gas cylinders - Part 1: Specifications; Corrigendum AC
Foreword This document (EN ISO 11363-1:2010/AC:2011) has been prepared by Technical Committee ISO/TC 58 "Gas cylinders" in collaboration with Technical Committee CEN/TC 23 "Transportable gas...
SN EN ISO 11363-1
December 1, 2010
Gas cylinders - 17E and 25E taper threads for connection of valves to gas cylinders - Part 1: Specifications
This part of ISO 11363 specifies dimensions and tolerances for taper screw threads of nominal diameter 17,4 mm (designated 17E) and 25,8 mm (designated 25E) used for the connection of valves to gas...

References

Advertisement