SNV - SN EN ISO 11363-1/AC
Gas cylinders - 17E and 25E taper threads for connection of valves to gas cylinders - Part 1: Specifications; Corrigendum AC
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 March 2012 |
| Status: | active |
| Page Count: | 6 |
| ICS Code (Pressure vessels): | 23.020.30 |
scope:
Foreword
This document (EN ISO 11363-1:2010/AC:2011
Document History
SN EN ISO 11363-1/AC
March 1, 2012
Gas cylinders - 17E and 25E taper threads for connection of valves to gas cylinders - Part 1: Specifications; Corrigendum AC
Foreword
This document (EN ISO 11363-1:2010/AC:2011) has been prepared by Technical Committee ISO/TC 58 "Gas cylinders" in collaboration with Technical Committee CEN/TC 23 "Transportable gas...
November 1, 2011
Gas cylinders - 17E and 25E taper threads for connection of valves to gas cylinders - Part 1: Specifications; Corrigendum AC
Foreword
This document (EN ISO 11363-1:2010/AC:2011) has been prepared by Technical Committee ISO/TC 58 "Gas cylinders" in collaboration with Technical Committee CEN/TC 23 "Transportable gas...
December 1, 2010
Gas cylinders - 17E and 25E taper threads for connection of valves to gas cylinders - Part 1: Specifications
This part of ISO 11363 specifies dimensions and tolerances for taper screw threads of nominal diameter 17,4 mm (designated 17E) and 25,8 mm (designated 25E) used for the connection of valves to gas...