ASTM International - ASTM D6368-06(2018)
Standard Specification for Vapor-Degreasing Solvents Based on normal -Propyl Bromide and Technical Grade normal -Propyl Bromide
| Organization: | ASTM International |
| Publication Date: | 1 July 2018 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Halogenated hydrocarbons): | 71.080.20 |
scope:
1.1 This standard covers solvents based on stabilized normal-propyl bromide (nPB) for use in vapor degreasing. The standard also includes a separate specification for technical-grade n-propyl bromide.
1.2 Blends and azeotropic mixtures of stabilized nPB for vapor-degreasing shall be blended from nPB meeting the specification for technical-grade nPB.
Note 1: Guide D3844, Practice D4276, and MNL22 provide additional important information on vapor degreasing and solvent properties.
1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification covers solvents based on stabilized normal-propyl bromide (nPB) for use in vapor degreasing. The standard also includes a separate specification for technicalgraden-prop
Document History