ASTM International - ASTM D6368-06(2012)
Standard Specification for Vapor-Degreasing Solvents Based on normal -Propyl Bromide and Technical Grade normal -Propyl Bromide
| Organization: | ASTM International |
| Publication Date: | 1 March 2012 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Halogenated hydrocarbons): | 71.080.20 |
scope:
1.1 This standard covers solvents based on stabilized normal-propyl bromide (nPB) for use in vapor degreasing. The standard also includes a separate specification for technical-grade n-propyl bromide.
1.2 Blends and azeotropic mixtures of stabilized nPB for vapor-degreasing shall be blended from nPB meeting the specification for technical-grade nPB.
Note 1-Practices D3844 and D4276 and MNL2 provide additional important information on vapor degreasing and solvent properties.
abstract:
This specification covers solvents based on stabilized normal-propyl bromide (nPB) for use in vapor degreasing. The standard also includes a separate specification for technicalgraden-prop
Document History