ASTM International - ASTM D4334-18

Standard Practice for Determination of the Dip Tube Retention of a Mechanical Pump Dispenser

active
Buy Now
Organization: ASTM International
Publication Date: 1 May 2018
Status: active
Page Count: 2
ICS Code (Packaging and distribution of goods in general): 55.020
significance And Use:

2.1 This practice may be used to establish performance specifications.

2.2 This practice may be used as a quality control assessment.

scope:

1.1 This practice covers the determination of the force necessary to separate the dip tube from the body of a mechanical pump dispenser (spray or flow types).

1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.

1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

Document History

ASTM D4334-18
May 1, 2018
Standard Practice for Determination of the Dip Tube Retention of a Mechanical Pump Dispenser
1.1 This practice covers the determination of the force necessary to separate the dip tube from the body of a mechanical pump dispenser (spray or flow types). 1.2 This standard does not purport to...
October 1, 2010
Standard Test Method for the Determination of the Dip Tube Retention of a Mechanical Pump Dispenser
1.1 This test method covers the determination of the force necessary to separate the dip tube from the body of a mechanical pump dispenser (spray or flow types). 1.2 This standard does not purport...
October 1, 2005
Standard Test Method for the Determination of the Dip Tube Retention of a Mechanical Pump Dispenser
1.1 This test method covers the determination of the force necessary to separate the dip tube from the body of a mechanical pump dispenser. 1.2 This standard does not purport to address all of the...
October 10, 1999
Standard Test Method for the Determination of the Dip Tube Retention of a Mechanical Pump Dispenser
1.1 This test method covers the determination of the force necessary to separate the dip tube from the body of a mechanical pump dispenser. 1.2 This standard does not purport to address all of the...
Advertisement