ASTM International - ASTM D4334-05

Standard Test Method for the Determination of the Dip Tube Retention of a Mechanical Pump Dispenser

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2005
Status: inactive
Page Count: 2
ICS Code (Packaging and distribution of goods in general): 55.020
significance And Use:

This test method may be used to establish performance specifications.

This test method may be used as a quality control assessment.

scope:

1.1 This test method covers the determination of the force necessary to separate the dip tube from the body of a mechanical pump dispenser.

1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and to determine the applicability of regulatory limitations prior to use.

Document History

May 1, 2018
Standard Practice for Determination of the Dip Tube Retention of a Mechanical Pump Dispenser
1.1 This practice covers the determination of the force necessary to separate the dip tube from the body of a mechanical pump dispenser (spray or flow types). 1.2 This standard does not purport to...
October 1, 2010
Standard Test Method for the Determination of the Dip Tube Retention of a Mechanical Pump Dispenser
1.1 This test method covers the determination of the force necessary to separate the dip tube from the body of a mechanical pump dispenser (spray or flow types). 1.2 This standard does not purport...
ASTM D4334-05
October 1, 2005
Standard Test Method for the Determination of the Dip Tube Retention of a Mechanical Pump Dispenser
1.1 This test method covers the determination of the force necessary to separate the dip tube from the body of a mechanical pump dispenser. 1.2 This standard does not purport to address all of the...
October 10, 1999
Standard Test Method for the Determination of the Dip Tube Retention of a Mechanical Pump Dispenser
1.1 This test method covers the determination of the force necessary to separate the dip tube from the body of a mechanical pump dispenser. 1.2 This standard does not purport to address all of the...
Advertisement