ASTM International - ASTM C915-79(2018)

Standard Specification for Precast Reinforced Concrete Crib Wall Members

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 July 2018
Status: inactive
Page Count: 6
ICS Code (Concrete and concrete products): 91.100.30
scope:

1.1 This specification covers open- and closed-face precast reinforced concrete crib walls intended to act as earth-retaining structures or as protection against stream encroachment.

Note 1: This specification is a manufacturing and purchase specification only, with examples and suggestions for usage. Successful performance of this product depends on the proper selection and assembling of members, proper foundation and bearing material, and consideration of backfill heights, backfill material, drainage, and other engineering and construction considerations. The purchaser of the crib wall members specified herein is cautioned that he must properly correlate the field requirements with the members selected and provide adequate inspection at the construction site.

1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers open- and closed-face precast reinforced concrete crib wall members for earth-retaining structures or protection against stream encroachment. The concrete crib wall shall... View More

Document History

March 1, 2025
Standard Specification for Precast Reinforced Concrete Crib Wall Members
1.1 This specification covers open- and closed-face precast reinforced concrete crib walls intended to act as earth-retaining structures or as protection against stream encroachment. Note 1: This...
ASTM C915-79(2018)
July 1, 2018
Standard Specification for Precast Reinforced Concrete Crib Wall Members
1.1 This specification covers open- and closed-face precast reinforced concrete crib walls intended to act as earth-retaining structures or as protection against stream encroachment. Note 1: This...
July 1, 2010
Standard Specification for Precast Reinforced Concrete Crib Wall Members
1.1 This specification covers open- and closed-face precast reinforced concrete crib walls intended to act as earth-retaining structures or as protection against stream encroachment. Note 1—This...
January 1, 1995
Standard Specification for Precast Reinforced Concrete Crib Wall Members
1.1 This specification covers open- and closed-face precast reinforced concrete crib walls intended to act as earth-retaining structures or as protection against stream encroachment. Note 1-This...
November 5, 1979
Standard Specification for Precast Reinforced Concrete Crib Wall Members
1.1 This specification covers open- and closed-face precast reinforced concrete crib walls intended to act as earth-retaining structures or as protection against stream encroachment. Note 1—This...
Advertisement