ASTM International - ASTM C915-79(1995)

Standard Specification for Precast Reinforced Concrete Crib Wall Members

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1995
Status: inactive
Page Count: 7
scope:

1.1 This specification covers open- and closed-face precast reinforced concrete crib walls intended to act as earth-retaining structures or as protection against stream encroachment.

Note 1-This specification is a manufacturing and purchase specification only, with examples and suggestions for usage. Successful performance of this product depends on the proper selection and assembling of members, proper foundation and bearing material, and consideration of backfill heights, backfill material, drainage, and other engineering and construction considerations. The purchaser of the crib wall members specified herein is cautioned that he must properly correlate the field requirements with the members selected and provide adequate inspection at the construction site.

Document History

March 1, 2025
Standard Specification for Precast Reinforced Concrete Crib Wall Members
1.1 This specification covers open- and closed-face precast reinforced concrete crib walls intended to act as earth-retaining structures or as protection against stream encroachment. Note 1: This...
July 1, 2018
Standard Specification for Precast Reinforced Concrete Crib Wall Members
1.1 This specification covers open- and closed-face precast reinforced concrete crib walls intended to act as earth-retaining structures or as protection against stream encroachment. Note 1: This...
July 1, 2010
Standard Specification for Precast Reinforced Concrete Crib Wall Members
1.1 This specification covers open- and closed-face precast reinforced concrete crib walls intended to act as earth-retaining structures or as protection against stream encroachment. Note 1—This...
ASTM C915-79(1995)
January 1, 1995
Standard Specification for Precast Reinforced Concrete Crib Wall Members
1.1 This specification covers open- and closed-face precast reinforced concrete crib walls intended to act as earth-retaining structures or as protection against stream encroachment. Note 1-This...
November 5, 1979
Standard Specification for Precast Reinforced Concrete Crib Wall Members
1.1 This specification covers open- and closed-face precast reinforced concrete crib walls intended to act as earth-retaining structures or as protection against stream encroachment. Note 1—This...
Advertisement