ASTM International - ASTM D1267-18
Standard Test Method for Gauge Vapor Pressure of Liquefied Petroleum (LP) Gases (LP-Gas Method)
| Organization: | ASTM International |
| Publication Date: | 1 July 2018 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Gaseous fuels): | 75.160.30 |
significance And Use:
5.1 Information on the vapor pressures of liquefied petroleum gas products under temperature conditions from 37.8 °C to 70 °C (100 °F to 158 °F) is pertinent to selection of properly designed... View More
scope:
1.1 This test method covers the determination of the gauge vapor pressures of liquefied petroleum gas products at temperatures of 37.8 °C (100 °F) up to and including a test temperature of 70 °C (158 °F). (Warning-Extremely flammable gas. May be harmful when inhaled.)
Note 1: An alternative method for measurement of vapor pressure of liquefied petroleum gases is Test Method D6897.
1.2 The values stated in SI units are to be regarded as standard. The values given in parentheses after SI units are provided for information only and are not considered standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use. For specific warning statements, see 1.1 and Annex A2.
1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
Document History