ASTM International - ASTM D1267-95(2001)e1

Standard Test Method for Gage Vapor Pressure of Liquefied Petroleum (LP) Gases (LP-Gas Method)

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 April 2002
Status: inactive
Page Count: 5
ICS Code (Gaseous fuels): 75.160.30
scope:

1.1 This test method covers the determination of the gage vapor pressures of liquefied petroleum gas products at temperatures of 37.8°C (100°F) up to and including a test temperature of 70°C (158°F).

1.2 The values stated in acceptable metric units are to be regarded as the standard. The values in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific hazard statements, see 3.2.1 and Annex A2.

Document History

March 1, 2023
Standard Test Method for Gauge Vapor Pressure of Liquefied Petroleum (LP) Gases (LP-Gas Method)
1.1 This test method covers the determination of the gauge vapor pressures of liquefied petroleum gas products at temperatures of 37.8?°C (100?°F) up to and including a test temperature of 70?°C...
July 1, 2018
Standard Test Method for Gauge Vapor Pressure of Liquefied Petroleum (LP) Gases (LP-Gas Method)
1.1 This test method covers the determination of the gauge vapor pressures of liquefied petroleum gas products at temperatures of 37.8 °C (100 °F) up to and including a test temperature of 70 °C...
November 1, 2012
Standard Test Method for Gage Vapor Pressure of Liquefied Petroleum (LP) Gases (LP-Gas Method)
1.1 This test method covers the determination of the gage vapor pressures of liquefied petroleum gas products (Warning—Flammable gas. Harmful when inhaled.) at temperatures of 37.8°C (100°F) up to...
May 1, 2007
Standard Test Method for Gage Vapor Pressure of Liquefied Petroleum (LP) Gases (LP-Gas Method)
Information on the vapor pressures of liquefied petroleum gas products under temperature conditions from 37.8 to 70°C (100 to 158°F) is pertinent to selection of properly designed storage vessels,...
April 10, 2002
Standard Test Method for Gage Vapor Pressure of Liquefied Petroleum (LP) Gases (LP-Gas Method)
1.1 This test method covers the determination of the gage vapor pressures of liquefied petroleum gas products at temperatures of 37.8°C (100°F) up to and including a test temperature of 70°C...
ASTM D1267-95(2001)e1
April 10, 2002
Standard Test Method for Gage Vapor Pressure of Liquefied Petroleum (LP) Gases (LP-Gas Method)
1.1 This test method covers the determination of the gage vapor pressures of liquefied petroleum gas products at temperatures of 37.8°C (100°F) up to and including a test temperature of 70°C...
April 10, 2002
Standard Test Method for Gage Vapor Pressure of Liquefied Petroleum (LP) Gases (LP-Gas Method)
1.1 This test method covers the determination of the gage vapor pressures of liquefied petroleum gas products at temperatures of 37.8°C (100°F) up to and including a test temperature of 70°C...
Advertisement