GMW15548
UV Stable Mineral Filled Polypropylene Copolymers
| Organization: | GMW |
| Publication Date: | 1 January 2011 |
| Status: | inactive |
| Page Count: | 6 |
scope:
Note: Nothing in this standard supercedes applicable laws and regulations.
Note: In the event of conflict between the English and domestic language, the English language shall take precedence.
Material Description. This specification describes material grades of mineral filled polypropylene copolymer, UV stable, pellet form, injection molding compounds.
Additional Characteristics. Materials certified to this material specification may have additional characteristics, e.g., paintable, elastomer modified, etc. Possible additional characteristics are defined in GMW3013.
Types. The classification into groups is according to the different properties as described in Table 1.
Symbols. The material abbreviation according to ISO 11469 is greater than GMW15548P-PP/PE-M15 Type1...5 less than.
Typical Applications. Typical applications include the following: interior trim.
Document History