SNV - SN EN 2133
Aerospace series - Cadmium plating of steels with specified tensile strength ≤ 1 450 MPa, copper, copper alloys and nickel alloys
inactive
| Organization: | SNV |
| Publication Date: | 1 January 2011 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Coatings and related processes used in aerospace industry): | 49.040 |
scope:
This European standard specifies the electrolytic cadmium plating of parts in steel of tensile strength Rm (max.) ≤ 1 450 MPa, copper, copper alloys and nickel alloys, whose temperature in service does not exceed 235 °C.
Document History
April 1, 2021
Aerospace series - Cadmium plating of steels with specified tensile strength ≤ 1 450 MPa, copper, copper alloys and nickel alloys
This document specifies the electrolytic cadmium plating of parts and fasteners in steel of tensile strength Rm (max.) ? 1 450 MPa, copper, copper alloys and nickel alloys, whose temperature in...
SN EN 2133
January 1, 2011
Aerospace series - Cadmium plating of steels with specified tensile strength ≤ 1 450 MPa, copper, copper alloys and nickel alloys
This European standard specifies the electrolytic cadmium plating of parts in steel of tensile strength Rm (max.) ≤ 1 450 MPa, copper, copper alloys and nickel alloys, whose temperature in service...