CEN - EN 2133

Aerospace series - Cadmium plating of steels with specified tensile strength ≤ 1 450 MPa, copper, copper alloys and nickel alloys

inactive
Organization: CEN
Publication Date: 1 October 2010
Status: inactive
Page Count: 14
ICS Code (Coatings and related processes used in aerospace industry): 49.040
scope:

This European standard specifies the electrolytic cadmium plating of parts in steel of tensile strength Rm (max.) ≤ 1 450 MPa, copper, copper alloys and nickel alloys, whose temperature in service does not exceed 235 °C.

Document History

December 1, 2020
Aerospace series - Cadmium plating of steels with specified tensile strength ≤ 1 450 MPa, copper, copper alloys and nickel alloys
This document specifies the electrolytic cadmium plating of parts and fasteners in steel of tensile strength UTS≤1 450 MPa, copper, copper alloys and nickel alloys, whose temperature in service does...
EN 2133
October 1, 2010
Aerospace series - Cadmium plating of steels with specified tensile strength ≤ 1 450 MPa, copper, copper alloys and nickel alloys
This European standard specifies the electrolytic cadmium plating of parts in steel of tensile strength Rm (max.) ≤ 1 450 MPa, copper, copper alloys and nickel alloys, whose temperature in service...

References

Advertisement