DSF/FprEN ISO 10360-7

Geometrical Product Specifications (GPS) - Acceptance and reverification tests for coordinate measuring machines (CMMs) - Part 7: CMMs equipped with imaging probing systems (ISO/FDIS 10360-7:2011)

pending
Organization: DS
Status: pending
Page Count: 52
ICS Code (Measuring instruments): 17.040.30
scope:

This part of ISO 10360 specifies the acceptance tests for verifying the performance of a coordinate measuring machine (CMM) used for measuring linear dimensions as stated by the manufacturer. It also specifies the reverification tests that enable the user to periodically reverify the performance of the CMM. The acceptance and reverification tests given in this part of ISO 10360 are applicable only to Cartesian CMMs using imaging probing systems of any type operating in the discrete-point probing mode. This part of ISO 10360 does not explicitly apply to: . non-Cartesian CMMs; however, parties may apply this part of ISO 10360 to non-Cartesian CMMs by mutual agreement; . CMMs using other types of optical probing; however, parties may apply this approach to other optical CMMs by mutual agreement; . CMMs using contact probing systems (see ISO 10360-2 for contact probing systems). This part of ISO 10360 specifies performance requirements that can be assigned by the manufacturer or the user of a CMM, the manner of execution of the acceptance and reverification tests to demonstrate the stated requirements, rules for proving conformance, and applications for which the acceptance and reverification tests can be used.

Document History

August 1, 2011
Geometrical product specifications (GPS) - Acceptance and reverification tests for coordinate measuring machines (CMM) - Part 7: CMMs equipped with imaging probing systems
This part of ISO 10360 specifies the acceptance tests for verifying the performance of a coordinate measuring machine (CMM) used for measuring linear dimensions as stated by the manufacturer. It also...
DSF/FprEN ISO 10360-7
Geometrical Product Specifications (GPS) - Acceptance and reverification tests for coordinate measuring machines (CMMs) - Part 7: CMMs equipped with imaging probing systems (ISO/FDIS 10360-7:2011)
This part of ISO 10360 specifies the acceptance tests for verifying the performance of a coordinate measuring machine (CMM) used for measuring linear dimensions as stated by the manufacturer. It also...
Geometrical Product Specifications (GPS) - Acceptance and reverification tests for coordinate measuring machines (CMM) - Part 7: CMMs equipped with imaging probing systems (ISO/DIS 10360-7:2008)
This part of ISO 10360 specifies the acceptance tests for verifying the performance of a CMM used for measuring linear dimensions as stated by the manufacturer. It also specifies the reverification...
Advertisement