DS/EN ISO 10360-7

Geometrical product specifications (GPS) - Acceptance and reverification tests for coordinate measuring machines (CMM) - Part 7: CMMs equipped with imaging probing systems

active, Most Current
Buy Now
Organization: DS
Publication Date: 1 August 2011
Status: active
Page Count: 54
ICS Code (Measuring instruments): 17.040.30
scope:

This part of ISO 10360 specifies the acceptance tests for verifying the performance of a coordinate measuring machine (CMM) used for measuring linear dimensions as stated by the manufacturer. It also specifies the reverification tests that enable the user to periodically reverify the performance of the CMM. The acceptance and reverification tests given in this part of ISO 10360 are applicable only to Cartesian CMMs using imaging probing systems of any type operating in the discrete-point probing mode.

Document History

DS/EN ISO 10360-7
August 1, 2011
Geometrical product specifications (GPS) - Acceptance and reverification tests for coordinate measuring machines (CMM) - Part 7: CMMs equipped with imaging probing systems
This part of ISO 10360 specifies the acceptance tests for verifying the performance of a coordinate measuring machine (CMM) used for measuring linear dimensions as stated by the manufacturer. It also...
Geometrical Product Specifications (GPS) - Acceptance and reverification tests for coordinate measuring machines (CMMs) - Part 7: CMMs equipped with imaging probing systems (ISO/FDIS 10360-7:2011)
This part of ISO 10360 specifies the acceptance tests for verifying the performance of a coordinate measuring machine (CMM) used for measuring linear dimensions as stated by the manufacturer. It also...
Geometrical Product Specifications (GPS) - Acceptance and reverification tests for coordinate measuring machines (CMM) - Part 7: CMMs equipped with imaging probing systems (ISO/DIS 10360-7:2008)
This part of ISO 10360 specifies the acceptance tests for verifying the performance of a CMM used for measuring linear dimensions as stated by the manufacturer. It also specifies the reverification...
Advertisement