NPFC - MIL-PRF-83401/23
RESISTOR NETWORK, FIXED, FILM, STYLE RZ230, 10 PIN SIP
| Organization: | NPFC |
| Publication Date: | 3 February 2011 |
| Status: | inactive |
| Page Count: | 7 |
scope:
This specification covers the associated requirements for style RZ230, 10 pin single-in-line package (SIP) resistor networks. This style is available in all characteristics and all resistance tolerances. This specification has two product levels, a high reliability, 100 percent 100 percent burn-in screened "M" part number level and nonburn-in screened part number "C". Designers are CAUTIONED on using these resistors in high power pulses applications (see 6.4).
Document History