NPFC - MIL-PRF-83401
RESISTOR NETWORK, FIXED, FILM AND CAPACITOR-RESISTOR NETWORK, CERAMIC CAPACITOR AND FIXED, FILM, RESISTOR, GENERAL SPECIFICATION FOR
| Organization: | NPFC |
| Publication Date: | 4 May 2017 |
| Status: | active |
| Page Count: | 44 |
scope:
This specification covers the general requirements for hermetically sealed (see 3.10) and nonhermetically sealed (see 3.10.1) networks. These networks consist entirely of fixed, film resistors, or fixed, film resistors and ceramic capacitors. They are primary intended for use in electronic circuits. This specification has two product levels, a high reliability, 100 percent burn-in screened "M" part number level and nonburn-in screened (without the mandatory conformance inspection) part number level "C" (see 1.2.1). Designers are CAUTIONED on using these resistors in high power pulses applications
intended Use:
Networks described herein are intended to be used in electronic circuits where miniaturization is required.
Document History