SNV - SN EN 3843
Aerospace series - Nuts, bihexagonal, self-locking, with counterbore, in heat resisting steel, passivated - Classification: 1 100 MPa (at ambient temperature) / 650° C
| Organization: | SNV |
| Publication Date: | 1 January 2011 |
| Status: | active |
| Page Count: | 8 |
| ICS Code (Nuts): | 49.030.30 |
scope:
This standard specifies the characteristics of bihexagonal self-locking nuts, with counterbore, in heat resisting steel, passivated.
Classification: 1 100 MPa 1) / 650 °C 2)
2) Maximum temperature that the nut is able to withstand, without permanent alteration to its original characteristics, after ambient temperature has been restored. The maximum temperature is conditioned by the material.
Document History