SNV - SN EN 4023
Aerospace series - Pipe coupling 8°30' in titanium alloy - Elbows 45°
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 January 2011 |
| Status: | active |
| Page Count: | 8 |
| ICS Code (Aerospace fluid systems and components): | 49.080 |
scope:
This standard specifies the characteristics of elbows 45°, for pipe couplings 8°30', in titanium alloy, for aerospace applications.
Nominal pressure: up to 28 000 kPa.
Temperature range: - 55 °C to 135 °C.
Document History
SN EN 4023
January 1, 2011
Aerospace series - Pipe coupling 8°30' in titanium alloy - Elbows 45°
This standard specifies the characteristics of elbows 45°, for pipe couplings 8°30', in titanium alloy, for aerospace applications.
Nominal pressure: up to 28 000 kPa.
Temperature range: – 55 °C to...