DIN EN ISO 10156

Gases and gas mixtures - Determination of fire potential and oxidizing ability for the selection of cylinder valve outlets (ISO 10156:2010 + Cor 1:2010) (includes Corrigendum AC:2010)

inactive
Buy Now
Organization: DIN
Publication Date: 1 January 2011
Status: inactive
Page Count: 31
ICS Code (Gases for industrial application): 71.100.20
ICS Code (Gas cylinders): 23.020.35

Document History

December 1, 2017
Gas cylinders - Gases and gas mixtures - Determination of fire potential and oxidizing ability for the selection of cylinder valve outlets (ISO 10156:2017)
This document specifies methods for determining whether or not a gas or gas mixture is flammable in air and whether a gas or gas mixture is more or less oxidizing than air under atmospheric...
March 1, 2016
Gas cylinders - Gases and gas mixtures - Determination of fire potential and oxidizing ability for the selection of cylinder valve outlets (ISO/DIS 10156:2016); German and English version prEN ISO 10156:2016
A description is not available for this item.
DIN EN ISO 10156
January 1, 2011
Gases and gas mixtures - Determination of fire potential and oxidizing ability for the selection of cylinder valve outlets (ISO 10156:2010 + Cor 1:2010) (includes Corrigendum AC:2010)
A description is not available for this item.

References

Advertisement