DIN EN ISO 10156

Gas cylinders - Gases and gas mixtures - Determination of fire potential and oxidizing ability for the selection of cylinder valve outlets (ISO 10156:2017)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 December 2017
Status: active
Page Count: 34
ICS Code (Gases for industrial application): 71.100.20
ICS Code (Gas cylinders): 23.020.35
scope:

This document specifies methods for determining whether or not a gas or gas mixture is flammable in air and whether a gas or gas mixture is more or less oxidizing than air under atmospheric conditions.

This document is intended to be used for the classification of gases and gas mixtures including the selection of gas cylinder valve outlets.

This document does not cover the safe preparation of these mixtures under pressure and at temperatures other than ambient.

Document History

DIN EN ISO 10156
December 1, 2017
Gas cylinders - Gases and gas mixtures - Determination of fire potential and oxidizing ability for the selection of cylinder valve outlets (ISO 10156:2017)
This document specifies methods for determining whether or not a gas or gas mixture is flammable in air and whether a gas or gas mixture is more or less oxidizing than air under atmospheric...
March 1, 2016
Gas cylinders - Gases and gas mixtures - Determination of fire potential and oxidizing ability for the selection of cylinder valve outlets (ISO/DIS 10156:2016); German and English version prEN ISO 10156:2016
A description is not available for this item.
January 1, 2011
Gases and gas mixtures - Determination of fire potential and oxidizing ability for the selection of cylinder valve outlets (ISO 10156:2010 + Cor 1:2010) (includes Corrigendum AC:2010)
A description is not available for this item.

References

Advertisement