DSF/prEN 16170
Sludge, treated biowaste and soil - Determination of trace elements by inductively coupled plasma optical emission spectrometry (ICP-OES)
| Organization: | DS |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Wastes in general): | 13.030.01 |
scope:
This European Standard specifies a method for the determination of the following elements in aqua regia and nitric acid digests of sludge, treated biowaste and soil: Aluminium (Al), antimony (Sb), arsenic (As), barium (Ba), beryllium (Be), bismuth (Bi), boron (B), cadmium (Cd), calcium (Ca), cerium (Ce), chromium (Cr), cobalt (Co), copper (Cu), iron (Fe), lanthanum (La), lead (Pb), lithium (Li), magnesium (Mg), manganese (Mn), mercury (Hg), molybdenum (Mo), neodymium (Nd), nickel (Ni), phosphorus (P), potassium (K), praseodymium (Pr), samarium (Sm), scandium (Sc), selenium (Se), silicon (Si), silver (Ag), sodium (Na), strontium (Sr), sulfur (S), tellurium (Te), thorium (Th), thallium (Tl), tin (Sn), titanium (Ti), tungsten (W), uranium (U), vanadium (V), zinc (Zn), and zirconium (Zr). Table A.1 lists the elements for which this method is applicable along with the recommended wavelength and typical instrumental detection limits for clean matrices. NOTE The scope will be rendered more precisely after validation.
Document History