DSF/FprEN 16170

Sludge, treated biowaste and soil - Determination of elements using inductively coupled plasma optical emission spectrometry (ICP-OES)

inactive
Organization: DS
Status: inactive
Page Count: 22
ICS Code (Wastes in general): 13.030.01
ICS Code (Chemical characteristics of soils): 13.080.10
scope:

This Technical Specification specifies a method for the determination of the following elements in aqua regia, nitric acid digests or other extraction solutions of sludge, treated biowaste and soil: Aluminium (Al), antimony (Sb), arsenic (As), barium (Ba), beryllium (Be), bismuth (Bi), boron (B), cadmium (Cd), calcium (Ca), chromium (Cr), cobalt (Co), copper (Cu), gallium (Ga), indium (In), iron (Fe), lead (Pb), lithium (Li), magnesium (Mg), manganese (Mn), mercury (Hg), molybdenum (Mo), nickel (Ni), phosphorus (P), potassium (K), selenium (Se), silicon (Si), silver (Ag), sodium (Na), strontium (Sr), sulfur (S), thallium (Tl), tin (Sn), titanium (Ti), tungsten (W), uranium (U), vanadium (V), zinc (Zn) and zirconium (Zr). Table A.1 lists the elements for which this method is applicable along with the recommended wavelength and typical instrumental detection limits for clean matrices.

Document History

October 28, 2016
Sludge, treated biowaste and soil – Determination of elements using inductively coupled plasma optical emission spectrometry (ICP-OES)
This European Standard specifies a method for the determination of the following elements in aqua regia, nitric acid digest solutions of sludge, treated biowaste and soil: Aluminium (Al), antimony...
Sludge, treated biowaste and soil - Determination of trace elements by inductively coupled plasma optical emission spectrometry (ICP-OES)
This European Standard specifies a method for the determination of the following elements in aqua regia and nitric acid digests of sludge, treated biowaste and soil: Aluminium (Al), antimony (Sb),...
Sludge, treated biowaste and soil - Determination of elements using inductively coupled plasma optical emission spectrometry (ICP-OES)
This European Standard specifies a method for the determination of the following elements in aqua regia, nitric acid digest solutions of sludge, treated biowaste and soil: Aluminium (Al), antimony...
DSF/FprEN 16170
Sludge, treated biowaste and soil - Determination of elements using inductively coupled plasma optical emission spectrometry (ICP-OES)
This Technical Specification specifies a method for the determination of the following elements in aqua regia, nitric acid digests or other extraction solutions of sludge, treated biowaste and soil:...
Advertisement