DOD - SMD 5962-96540

MICROCIRCUIT, DIGITAL, ADVANCED CMOS, RADIATION HARDENED, DUAL J-K FLIP-FLOP WITH CLEAR AND PRESET, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 26 January 2011
Status: inactive
Page Count: 30
scope:

This appendix establishes minimum requirements for microcircuit die to be supplied under the Qualified Manufacturers List (QML) Program. QML microcircuit die meeting the requirements of MIL-PRF-38535 and the manufacturers approved QM plan for use in monolithic microcircuits, multi-chip modules (MCMs), hybrids, electronic modules, or devices using chip and wire designs in accordance with MIL-PRF-38534 are specified herein. Two product assurance classes consisting of military high reliability (device class Q) and space application (device class V) are reflected in the Part or Identification Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuit die conforming to this drawing are intended for use in microcircuits built in accordance with MIL-PRF-38535 or MIL-PRF-38534 for government microcircuit applications... View More

Document History

October 24, 2017
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, RADIATION HARDENED, DUAL J-K FLIP-FLOP WITH CLEAR AND PRESET, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
August 20, 2013
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, RADIATION HARDENED, DUAL J-K FLIP-FLOP WITH CLEAR AND PRESET, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
July 9, 2012
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, RADIATION HARDENED, DUAL J-K FLIP-FLOP WITH CLEAR AND PRESET, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD 5962-96540
January 26, 2011
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, RADIATION HARDENED, DUAL J-K FLIP-FLOP WITH CLEAR AND PRESET, MONOLITHIC SILICON
This appendix establishes minimum requirements for microcircuit die to be supplied under the Qualified Manufacturers List (QML) Program. QML microcircuit die meeting the requirements of MIL-PRF-38535...
September 9, 2009
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, RADIATION HARDENED, DUAL J-K FLIP-FLOP WITH CLEAR AND PRESET, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Replaceability....
December 6, 2005
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, ADVANCED CMOS, DUAL J-K FLIP-FLOP WITH CLEAR AND PRESET, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
May 26, 2004
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, ADVANCED CMOS, DUAL J-K FLIP-FLOP WITH CLEAR AND PRESET, MONOLITHIC SILICON
A description is not available for this item.
January 31, 2002
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, ADVANCED CMOS, DUAL J-K FLIP-FLOP WITH CLEAR AND PRESET, MONOLITHIC SILICON
A description is not available for this item.
September 4, 2001
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, ADVANCED CMOS, DUAL J-K FLIP-FLOP WITH CLEAR AND PRESET, MONOLITHIC SILICON
A description is not available for this item.
December 10, 1996
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, ADVANCED CMOS, DUAL J-K FLIP-FLOP WITH CLEAR AND PRESET, MONOLITHIC SILICON
A description is not available for this item.
April 12, 1996
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, ADVANCED CMOS, DUAL J-K FLIP-FLOP WITH CLEAR AND PRESET, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement