NPFC - MIL-PRF-27208
RESISTOR, VARIABLE, WIREWOUND, NONPRECISION GENERAL SPECIFICATION FOR
| Organization: | NPFC |
| Publication Date: | 28 January 2011 |
| Status: | inactive |
| Page Count: | 31 |
scope:
This specification covers the general requirements for multiturn, lead-screw actuated and single turn wirewound, variable resistors with a contact bearing uniformly over the entire surface of the entire resistive element, wound linearly, when positioned by an actuator. These resistors are capable of full load operation (where maximum resistance is engaged) at maximum ambient temperature of 85°C, and are capable for continuous operation when properly derated, at a maximum temperature of 150°C (see figure 2). These resistors have a resistance tolerance of ±5 percent
intended Use:
The resistors covered by this specification are military unique due to the fact that these devices must be able to operate satisfactorily in military systems under the following... View More
Document History