DLA - MIL-PRF-27208F (5)
RESISTOR, VARIABLE, WIREWOUND, NONPRECISION GENERAL SPECIFICATION FOR
| Organization: | DLA |
| Publication Date: | 16 September 2022 |
| Status: | active |
| Page Count: | 30 |
scope:
Scope.
This specification covers the general requirements for multiturn, lead-screw actuated and single turn wirewound, variable resistors with a contact bearing uniformly over the entire surface of the entire resistive element, wound linearly, when positioned by an actuator. These resistors are capable of full load operation (where maximum resistance is engaged) at maximum ambient temperature of 85OC, and are capable for continuous operation when properly derated, at a maximum temperature of 150OC. These resistors have a resistance tolerance of ±5 percent.
intended Use:
The resistors covered by this specification are military unique due to the fact that these devices must be able to operate satisfactorily in military systems under the following demanding... View More
Document History