GMNA - 9984434

Universal Waterborne Basecoat Component of 9984066

inactive
Buy Now
Organization: GMNA
Publication Date: 1 March 1991
Status: inactive
Page Count: 1
scope:

1 SCOPE.

This specification covers the requirements of waterborne basecoats that can be applied to either flexible or rigid substrates. Typical volume solids as sprayed is 25% (including water). These basemcoats are intended to be used wet-on-wet under either rigid or flexible clearcoats.

Document History

March 1, 2022
Waterborne Basecoats
This specification covers the qualification and performance requirements of waterborne basecoat technologies that may be applied to either flexible or rigid substrates. These basecoats can be used...
July 1, 2019
Waterborne Basecoats
This specification covers the qualification and performance requirements of waterborne basecoat technologies that may be applied to either flexible or rigid substrates. These basecoats can be used...
July 1, 2014
Waterborne Basecoats
This specification covers the qualification and performance requirements of waterborne basecoat technologies that may be applied to either flexible or rigid substrates. These basecoats can be used...
October 1, 2003
Universal Waterborne Basecoat Component
1 Scope This specification covers the qualification and performance requirements of waterborne base-coats that may be applied to either flexible or rigid substrates. 1.1 Material Identification....
9984434
March 1, 1991
Universal Waterborne Basecoat Component of 9984066
1 SCOPE. This specification covers the requirements of waterborne basecoats that can be applied to either flexible or rigid substrates. Typical volume solids as sprayed is 25% (including water)....

References

Advertisement