GMNA - 9984434

Waterborne Basecoats

inactive
Buy Now
Organization: GMNA
Publication Date: 1 July 2014
Status: inactive
Page Count: 2
scope:

This specification covers the qualification and performance requirements of waterborne basecoat technologies that may be applied to either flexible or rigid substrates. These basecoats can be used under one (1) component or two (2) component clearcoats. 

Material Description. Each combination of specific basecoat and clearcoat must be tested and approved as a basecoat/clearcoat topcoat system. The individual components are not interchangeable. In addition, the topcoat system is part of the total coating system and must meet the requirements as outlined in GMW3005, those set forth in this specification, and on the engineering drawings. Validation testing for plant specific layering, ancillary materials, and processing must be conducted before release. 

Symbols. Not applicable. 

Applicability. These topcoats are designed to be applied over a baked primer.

Document History

March 1, 2022
Waterborne Basecoats
This specification covers the qualification and performance requirements of waterborne basecoat technologies that may be applied to either flexible or rigid substrates. These basecoats can be used...
July 1, 2019
Waterborne Basecoats
This specification covers the qualification and performance requirements of waterborne basecoat technologies that may be applied to either flexible or rigid substrates. These basecoats can be used...
9984434
July 1, 2014
Waterborne Basecoats
This specification covers the qualification and performance requirements of waterborne basecoat technologies that may be applied to either flexible or rigid substrates. These basecoats can be used...
October 1, 2003
Universal Waterborne Basecoat Component
1 Scope This specification covers the qualification and performance requirements of waterborne base-coats that may be applied to either flexible or rigid substrates. 1.1 Material Identification....
March 1, 1991
Universal Waterborne Basecoat Component of 9984066
1 SCOPE. This specification covers the requirements of waterborne basecoats that can be applied to either flexible or rigid substrates. Typical volume solids as sprayed is 25% (including water)....

References

Advertisement