DSF/FprEN 61326-2-5

Electrical equipment for measurement, control and laboratory use - EMC requirements -- Part 2-5: Particular requirements - Test configurations, operational conditions and performance criteria for devices with field bus interfaces according to IEC 61784-1

inactive
Organization: DS
Status: inactive
Page Count: 20
ICS Code (Industrial process measurement and control): 25.040.40
scope:

In addition to the requirements of International Standard IEC 61326-1, this part treats the particular features for EMC testing of field devices with field bus interfaces. This part 2-5 of IEC 61326 covers only the field-bus interface of the equipment. NOTE-The other functions of the equipment remain covered by other parts of IEC 61326 series. This part refers only to field devices intended for use in process control and process measuring. In this edition of the standard field devices with interfaces according to IEC 61784-1, CP 3/2 and CP 1/1 as defined in IEC 61784 are covered. Other field busses may be included in future editions of this standard. The IEC 61784-1 specifies a set of protocol specific communication profiles based on IEC 61158. The manufacturer specifies the environment for which the product is intended to be used and/or select the appropriate test level specifications of IEC 61326-1.

Document History

February 28, 2013
Electrical equipment for measurement, control and laboratory use – EMC requirements – Part 2-5: Particular requirements – Test configurations, operational conditions and performance criteria for devices with field bus interfaces according to IEC 61784-1
IEC 61326-2-5:2012 treats the particular features for EMC testing of field devices with field bus interfaces. This part of IEC 61326 covers only the field bus interface of the equipment. This second...
December 12, 2006
Electrical equipment for measurement, control and laboratory use - EMC requirements - Part 2-5: Particular requirements - Test configurations, operational conditions and performance criteria for field devices with interfaces according to IEC 61784-1, CP 3/2
In addition to the requirements of IEC 61326-1, this part of IEC 61326 treats the particular features for EMC testing of field devices with interfaces according to IEC 61784-1, CP 3/2. This part of...
DSF/FprEN 61326-2-5
Electrical equipment for measurement, control and laboratory use - EMC requirements -- Part 2-5: Particular requirements - Test configurations, operational conditions and performance criteria for devices with field bus interfaces according to IEC 61784-1
In addition to the requirements of International Standard IEC 61326-1, this part treats the particular features for EMC testing of field devices with field bus interfaces. This part 2-5 of IEC 61326...
Electrical equipment for measurement, control and laboratory use - EMC requirements -- Part 2-5: Particular requirements - Test configurations, operational conditions and performance criteria for devices with field bus interfaces according to IEC 61784-1
In addition to the requirements of International Standard IEC 61326-1, this part of IEC 61326 treats the particular features for EMC testing of field devices with field bus interfaces. This part of...
Advertisement