DS/EN 61326-2-5

Electrical equipment for measurement, control and laboratory use – EMC requirements – Part 2-5: Particular requirements – Test configurations, operational conditions and performance criteria for devices with field bus interfaces according to IEC 61784-1

active, Most Current
Buy Now
Organization: DS
Publication Date: 28 February 2013
Status: active
Page Count: 26
ICS Code (Electromagnetic compatibility in general): 33.100.01
ICS Code (Immunity): 33.100.20
ICS Code (Electricity. Magnetism. General aspects): 17.220.01
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
scope:

IEC 61326-2-5:2012 treats the particular features for EMC testing of field devices with field bus interfaces. This part of IEC 61326 covers only the field bus interface of the equipment. This second edition cancels and replaces the first edition published in 2005. This edition constitutes a technical revision. The main technical changes are: Update with respect to IEC 61326-1:2012.

Document History

DS/EN 61326-2-5
February 28, 2013
Electrical equipment for measurement, control and laboratory use – EMC requirements – Part 2-5: Particular requirements – Test configurations, operational conditions and performance criteria for devices with field bus interfaces according to IEC 61784-1
IEC 61326-2-5:2012 treats the particular features for EMC testing of field devices with field bus interfaces. This part of IEC 61326 covers only the field bus interface of the equipment. This second...
December 12, 2006
Electrical equipment for measurement, control and laboratory use - EMC requirements - Part 2-5: Particular requirements - Test configurations, operational conditions and performance criteria for field devices with interfaces according to IEC 61784-1, CP 3/2
In addition to the requirements of IEC 61326-1, this part of IEC 61326 treats the particular features for EMC testing of field devices with interfaces according to IEC 61784-1, CP 3/2. This part of...
Electrical equipment for measurement, control and laboratory use - EMC requirements -- Part 2-5: Particular requirements - Test configurations, operational conditions and performance criteria for devices with field bus interfaces according to IEC 61784-1
In addition to the requirements of International Standard IEC 61326-1, this part treats the particular features for EMC testing of field devices with field bus interfaces. This part 2-5 of IEC 61326...
Electrical equipment for measurement, control and laboratory use - EMC requirements -- Part 2-5: Particular requirements - Test configurations, operational conditions and performance criteria for devices with field bus interfaces according to IEC 61784-1
In addition to the requirements of International Standard IEC 61326-1, this part of IEC 61326 treats the particular features for EMC testing of field devices with field bus interfaces. This part of...

References

Advertisement