DS/EN 61784-1
Industrial communication networks - Profiles - Part 1: Fieldbus profiles
| Organization: | DS |
| Publication Date: | 9 November 2010 |
| Status: | inactive |
| Page Count: | 278 |
| ICS Code (IT applications in industry): | 35.240.50 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
scope:
IEC 61784-1:2010(E) defines a set of protocol specific communication profiles based primarily on the IEC 61158 series, to be used in the design of devices involved in communications in factory manufacturing and process control. Each profile selects specifications for the communications protocol stack at a device. It contains a minimal set of required services at the application layer and specification of options in intermediate layers defined through references. If no application layer is included, then a minimal set of required services at the Data-link layer is specified. The appropriate references to the protocol specific types are given in each communication profile family or associated profiles. This third edition cancels and replaces the second edition published in 2007. This edition constitutes a technical revision. The main changes with respect to the previous edition are listed below: - update of the dated references to the IEC 61158 series, to IEC 61784-2, to the IEC 61784-3 series, to the IEC 61784-5 series and to IEC 61918 throughout the document; - update of the titles of the referenced documents and references if needed; - update of selection tables for CPF 1, CPF 2, CPF 5 and CPF 8.
Document History