DS/EN 61784-1 + CD-rom
Digital data communications for measurement and control - Part 1: Profile sets for continuous and discrete manufacturing relative to fieldbus use in industrial control systems
| Organization: | DS |
| Publication Date: | 27 September 2004 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (IT applications in industry): | 35.240.50 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
scope:
This part of IEC 61784 defines a set of protocol specific communication profiles based primarily on the IEC 61158 series, to be used in the design of devices involved in communications in factory manufacturing and process control. Each profile selects specifications for the communications protocol stack at a device. It contains a minimal set of required services at the Application Layer and specification of options in intermediate layers defined through references. If no Application Layer is included, then a minimal set of required services at the Data Link Layer is specified. The appropriate references to the protocol specific types are given in each communication profile family or associated profiles.
Document History