CENELEC - EN 62329-3-101

Heat-shrinkable moulded shapes - Part 3: Specification requirements for shape dimensions, material requirements and compatibility performance - Sheet 101: Heat-shrinkable moulded shapes, polyolefin, semi-rigid, limited fire hazard, material requirements and system performance

active, Most Current
Organization: CENELEC
Publication Date: 1 September 2010
Status: active
Page Count: 16
ICS Code (Insulating materials in general): 29.035.01
scope:

This sheet of IEC 62329-3 gives the requirements for heat-shrinkable moulded shapes, polyolefin, semi-rigid, limited fire hazard, material requirements and system performance.

Experience of product performance indicates that this moulded shape material is suitable for inclusion in systems for operation in the following temperature range: -30 °C to + 105 °C.

The moulded shapes may be supplied with a pre-coated adhesive. Refer to the manufacturers/suppliers for options. A guide to adhesive compatibility is given in Annex A.

These moulded shapes are normally supplied in the styles and dimensions given in IEC 62329-3- 100. The colour is normally black.

Styles and dimensions other than those specifically listed in IEC 62329-3-100 may be available as custom items. These items shall be considered to comply with this standard if they comply with the property requirements listed in Table 1 with the exception of dimensions.

Materials that conform to this specification meet established levels of performance. However, the selection of a material by a user for a specific application should be based on the actual requirements necessary for adequate performance in that application and not based on this specification alone.

Document History

EN 62329-3-101
September 1, 2010
Heat-shrinkable moulded shapes - Part 3: Specification requirements for shape dimensions, material requirements and compatibility performance - Sheet 101: Heat-shrinkable moulded shapes, polyolefin, semi-rigid, limited fire hazard, material requirements and system performance
This sheet of IEC 62329-3 gives the requirements for heat-shrinkable moulded shapes, polyolefin, semi-rigid, limited fire hazard, material requirements and system performance. Experience of product...

References

Advertisement