IEC 62329-2
Heat-shrinkable moulded shapes – Part 2: Methods of test
| Organization: | IEC |
| Publication Date: | 1 July 2006 |
| Status: | active |
| Page Count: | 98 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
scope:
This part of IEC 62329 gives methods of test for heat-shrinkable moulded shapes in a range of configurations and materials suitable for insulation, environmental sealing, mechanical protection and strain relief for connector/cable terminations and multi-way transitions.
The tests specified are designed to control the quality of the moulded shapes but it is recognized that they do not completely establish the suitability of moulded shapes for impregnation or encapsulation processes or other specialized applications. Where necessary, the test methods in this Part will need to be supplemented by appropriate impregnation or compatibility tests to suit the individual circumstances.
Document History