CEN - EN ISO 10140-5

Acoustics - Laboratory measurement of sound insulation of building elements - Part 5: Requirements for test facilities and equipment

inactive
Organization: CEN
Publication Date: 1 September 2010
Status: inactive
Page Count: 46
ICS Code (Acoustics in building. Sound insulation): 91.120.20
scope:

This part of ISO 10140 specifies laboratory test facilities and equipment for sound insulation measurements of building elements, such as:

- components and materials;

- building elements;

- technical elements (small building elements);

- sound insulation improvement systems.

It is applicable to laboratory test facilities with suppressed radiation from flanking elements and structural isolation between source and receiving rooms.

This part of ISO 10140 specifies qualification procedures for use when commissioning a new test facility with equipment for sound insulation measurements. It is intended that these procedures be repeated periodically to ensure that there are no issues with the equipment and the test facility.

Document History

May 1, 2021
Acoustics - Laboratory measurement of sound insulation of building elements - Part 5: Requirements for test facilities and equipment
This document specifies laboratory test facilities and equipment for sound insulation measurements of building elements, such as: — components and materials; — building elements; — technical...
September 1, 2010
Acoustics - Laboratory measurement of sound insulation of building elements - Part 5: Requirements for test facilities and equipment
A description is not available for this item.
EN ISO 10140-5
September 1, 2010
Acoustics - Laboratory measurement of sound insulation of building elements - Part 5: Requirements for test facilities and equipment
This part of ISO 10140 specifies laboratory test facilities and equipment for sound insulation measurements of building elements, such as: — components and materials; — building elements; —...

References

Advertisement