DSF/prEN 50463-2
Railway applications - Energy measurement on board trains -- Part 2: Energy measuring
inactive
| Organization: | DS |
| Status: | inactive |
| Page Count: | 87 |
| ICS Code (Railway rolling stock in general): | 45.060.01 |
scope:
This document covers the requirements applicable to the Energy Measurement Function (EMF) of an Energy Measurement System (EMS) to be used on-board traction units for measurement of energy fed directly from/to the Contact Line system. Figure 2 illustrates the functional blocks of the EMF on the basis of the dataflow. Only connections required by this standard are displayed.
Document History
October 29, 2018
Railway applications – Energy measurement on board trains – Part 2: Energy measuring
This European Standard covers the requirements applicable to the Energy Measurement Function (EMF) of an Energy Measurement System (EMS) for use on board traction units for measurement of energy...
October 10, 2017
Railway applications – Energy measurement on board trains – Part 2: Energy measuring
This European Standard covers the requirements applicable to the Energy Measurement Function (EMF) of an Energy Measurement System (EMS) for use on board traction units for measurement of energy...
January 22, 2013
Railway applications – Energy measurement on board trains – Part 2: Energy measuring
This European Standard covers the requirements applicable to the Energy Measurement Function (EMF) of an Energy Measurement System (EMS) for use on-board traction units for measurement of energy...
Railway applications – Energy measurement on board trains – Part 2: Energy measuring
This New Work Item Proposal has the scope to provide an amendment of the European standard EN 50463-2 in order to update the annex ZZ
Railway applications - Energy measurement on board trains -- Part 2: Energy measuring
This European Standard covers the requirements applicable to the Energy Measurement Function (EMF) of an Energy Measurement System (EMS) for use on-board traction units for measurement of energy...
Railway applications - Energy measurement on board trains - Part 2: Energy measuring
This draft European Standard covers the requirements applicable to the Energy Measurement Function (EMF) of an Energy Measurement System (EMS) for use on board traction units for measurement of...
DSF/prEN 50463-2
Railway applications - Energy measurement on board trains -- Part 2: Energy measuring
This document covers the requirements applicable to the Energy Measurement Function (EMF) of an Energy Measurement System (EMS) to be used on-board traction units for measurement of energy fed...
Railway applications – Energy measurement on board trains – Part 2: Energy measuring
This European Standard covers the requirements applicable to the Energy Measurement Function (EMF) of an Energy Measurement System (EMS) for use on board traction units for measurement of energy...